EN
  • EN
  • DE

SML4732

Part No SML4732
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094453-SML4732
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML4732 CAD Model

Description

The SML4732 is a Zener diode manufactured by Vishay. Zener diodes are silicon semiconductor devices that allow current to flow in either direction but are designed to conduct in the reverse direction when a certain voltage is reached. This characteristic makes them useful for voltage regulation and protection.

Applications

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other electronic circuits.
  • Voltage Clipping: Employed to clip voltage spikes and protect sensitive components from overvoltage conditions.
  • Overvoltage Protection: Provides protection against voltage surges in electronic equipment.
  • Reference Voltage: Used as a stable reference voltage in various circuits.
  • Transient Voltage Suppression: Protects circuits from transient voltage surges.

Features

  • Zener Voltage: The SML4732 has a Zener voltage of 4.7V, meaning it will conduct in reverse when the voltage reaches this level. (Check datasheet for tolerance).
  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.
  • Low Leakage Current: Minimizes current leakage when the diode is not in breakdown mode.
  • High Surge Capability: Able to withstand transient voltage surges without damage.
  • DO-214AC (SMA) Package: Standard surface mount package providing good thermal dissipation.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage level in circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Easy Integration: Surface mount design simplifies the assembly process.
  • Reliable Performance: Provides consistent performance in various applications.
  • Compact Size: Small package allows for use in space-constrained applications.

The SML4732 Zener diode is a reliable and efficient component for voltage regulation and protection in electronic circuits. Its surface mount design, precise Zener voltage, and high surge capability make it a popular choice for engineers designing power supplies, voltage regulators, and overvoltage protection circuits. The DO-214AC (SMA) package is well-suited for applications requiring good thermal management. Consult the datasheet for detailed specifications, including power dissipation, operating temperature range, and reverse leakage current, to ensure optimal performance in your specific application.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1910 $58.2550
740+ $0.1568 $116.0320
1,145+ $0.1519 $173.9255
1,575+ $0.1471 $231.6825
2,035+ $0.1421 $289.1735
2,720+ $0.1274 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess