EN
  • EN
  • DE

SML4749A-7000

Part No SML4749A-7000
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 190958-SML4749A-7000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML4749A-7000 CAD Model

Description

The SML4749A-7000 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and overvoltage protection in a wide range of electronic applications. This diode maintains a relatively constant voltage across its terminals when operated in the reverse breakdown region, making it suitable for use in voltage regulation circuits, voltage clamping applications, and as a reference voltage source.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic components
  • Voltage clamping for signal lines
  • Reference voltage generation for analog circuits
  • Transient voltage suppression

Features:

  • Surface-mount package for automated assembly
  • High surge current capability
  • Low reverse leakage current
  • Tight voltage tolerance
  • RoHS compliant

Benefits:

  • Protects sensitive circuits from voltage spikes and surges
  • Provides a stable and reliable voltage reference
  • Simplifies circuit design
  • Reduces board space requirements due to its small size
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SML4749A-7000 has a nominal Zener voltage of 24V. It has a power dissipation rating that depends on the specific package and operating conditions. It is important to consult the manufacturer's datasheet for detailed specifications, including maximum ratings, thermal characteristics, and soldering recommendations. Proper heatsinking may be required to ensure reliable operation at higher power levels. The diode is designed for reflow soldering processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess