EN
  • EN
  • DE

SMP40N10

Part No SMP40N10
Manufacturer Vishay
Catalog OEM Parts ( S )
Description To220 Nch Mos 100V 0.04R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 40 mΩ
RoHS Non-Compliant
Win Source Part Number 1038547-SMP40N10
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMP40N10 CAD Model

Description

The SMP40N10 is an N-channel MOSFET manufactured by Vishay. This power MOSFET is designed for high-efficiency switching applications. It features low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters, motor control, and power inverters.

Applications:

  • DC-DC converters: Used as a switching element in buck, boost, and flyback converters.
  • Motor control: Controls the speed and direction of DC motors.
  • Power inverters: Converts DC power to AC power.
  • Solid-state relays: Used as a switching element in solid-state relays.

Features:

  • N-channel MOSFET: Provides efficient switching performance.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Withstands transient voltage spikes.
  • Surface mount package: Facilitates automated assembly.

Benefits:

  • High efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Fast switching: Enables high-frequency operation and reduces switching losses.
  • Reliable performance: Robust design ensures stable operation under various operating conditions.

Additional Details:

The SMP40N10 has a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 40A. The on-resistance (RDS(on)) is typically less than 0.03 ohms at a gate-source voltage (VGS) of 10V. Refer to the manufacturer's datasheet for complete specifications, including gate charge, thermal resistance, and safe operating area. The MOSFET is designed for reflow soldering processes.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess