EN
  • EN
  • DE

SMZJ3809BHE3/5B

Part No SMZJ3809BHE3/5B
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 51.7 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMZJ38
Standard Package 3,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279219-SMZJ3809BHE3/5B
Ultra Librarian 3D Model Ultra Librarian SMZJ3809BHE3/5B CAD Model

Description

The SMZJ3809BHE3/5B is a surface-mount Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in a wide range of electronic devices. The diode operates by maintaining a consistent voltage level when reverse biased, making it suitable for protecting sensitive circuit components from voltage spikes and surges. Its compact size and robust design make it ideal for use in modern, high-density circuit boards.

Applications

  • Voltage Regulation: Provides a stable voltage reference in circuits, ensuring consistent performance of other components.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from transient voltage events, such as electrostatic discharge (ESD) and inductive load switching.
  • Overvoltage Protection: Prevents damage to sensitive integrated circuits (ICs), microcontrollers, and op-amps due to overvoltage conditions.
  • Clamping Circuits: Limits voltage levels to a safe range, avoiding signal distortion and potential component failure.
  • Signal Line Protection: Shields communication and data transmission lines from voltage spikes and surges.
  • Power Supply Protection: Ensures stable power supply outputs by suppressing voltage transients and providing consistent regulation.

Features

  • Surface Mount Package: Designed for surface mount technology (SMT), allowing for efficient and compact board layouts.
  • Precise Zener Voltage: Offers a precisely defined Zener voltage for accurate voltage regulation and transient suppression.
  • Low Leakage Current: Minimizes power loss and improves overall circuit efficiency.
  • Fast Response Time: Quickly responds to transient voltage events, providing effective and immediate protection.
  • High Surge Capability: Capable of withstanding high surge currents, ensuring reliable performance in transient conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Reliable Voltage Regulation: Delivers a stable voltage reference, enhancing the reliability and performance of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by transient voltage events and surges.
  • Compact Design: Small surface mount package enables high-density circuit layouts, reducing board space requirements.
  • Energy Efficient: Low leakage current minimizes power consumption, improving energy efficiency.
  • Easy Integration: Simple to incorporate into various circuit designs with minimal external components required.
  • Environmentally Responsible: RoHS compliance ensures environmentally safe manufacturing and disposal.

Additional Details

The SMZJ3809BHE3/5B is characterized by its Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It is designed to operate within a specified temperature range. It is important to follow proper PCB layout techniques to minimize inductance and enhance transient voltage suppression. The datasheet contains comprehensive electrical characteristics, thermal resistance specifications, and recommended soldering practices. Parts are supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess