EN
  • EN
  • DE
  • IT

SOMC-1601-331G

Part No SOMC-1601-331G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191856-SOMC-1601-331G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1601-331G CAD Model

Description

The SOMC-1601-331G is a thick film resistor network manufactured by Vishay. This surface mount component is designed for applications requiring multiple resistors in a compact form factor. The '331G' designates the resistance value and likely includes information about tolerance or packaging. The '331' most likely indicates 330 Ohms (33 x 10^1 Ohms).

Applications:

  • Voltage Dividers: Used to create specific voltage levels for biasing or signal conditioning.
  • Current Limiting: Protects sensitive components from excessive current flow.
  • Pull-Up/Pull-Down Resistors: Defines logic states in digital circuits to ensure correct operation.
  • Feedback Resistors: Sets the gain in amplifier circuits for desired amplification characteristics.
  • Termination Resistors: Minimizes signal reflections in transmission lines, improving signal integrity.

Features:

  • Surface Mount Design: Allows for automated assembly and efficient use of board space.
  • Thick Film Technology: Provides stable and reliable resistance values over a range of operating conditions.
  • Multiple Resistors: Integrates multiple resistors within a single package, reducing component count.
  • 330 Ohm Resistance: Each resistor in the network has a value of approximately 330 Ohms.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing, contributing to environmental responsibility.

Benefits:

  • Space Saving: Reduces board space requirements by combining multiple resistors into a single component.
  • Improved Reliability: Thick film construction ensures consistent performance over time and temperature variations.
  • Simplified Assembly: Surface mount design enables efficient automated assembly, reducing manufacturing costs.
  • Cost Effective: Lowers component count and streamlines assembly, resulting in reduced overall system costs.
  • Consistent Performance: Delivers uniform resistance values across the network, ensuring predictable circuit behavior.

Additional Details:

The SOMC-1601-331G resistor network consists of multiple 330 Ohm resistors integrated into a single SOMC package. The specific configuration (number of resistors and their connections) will vary depending on the precise variant. The power rating is specified both per resistor and for the entire package. The operating temperature range is typically from -55°C to +125°C. It's critical to adhere to recommended soldering techniques and reflow profiles during assembly to ensure reliable electrical connections and prevent damage to the component. The materials used are carefully selected for their electrical and thermal properties, ensuring long-term performance and stability of the resistor network.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess