EN
  • EN
  • DE

SOMC1401-102G

Part No SOMC1401-102G
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Resistor Network, Thick Film, 1KOhms, 50WV, 2+/-% Tol, -100, 100ppm-TC, 3930-Case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kΩ
RoHS Non-Compliant
Win Source Part Number 1012087-SOMC1401-102G
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC1401-102G CAD Model

Description

The SOMC1401-102G is a thick film, surface mount resistor network manufactured by Vishay. These networks are designed to provide precise and stable resistance values in a compact package, making them suitable for a wide range of applications where space is at a premium.

Applications:

  • Voltage dividers: Used in circuits to create a specific voltage level from a higher voltage source.
  • Current limiting: Employed to restrict the amount of current flowing through a particular component.
  • Pull-up and pull-down resistors: Utilized in digital circuits to define the default state of an input pin.
  • Feedback resistors: Integrated into operational amplifier circuits to control gain and stability.
  • Instrumentation amplifiers: Used in precision measurement circuits to amplify small signals.

Features:

  • Surface mount package: Enables automated assembly and reduces board space requirements.
  • Thick film technology: Provides excellent stability and precision of resistance values.
  • Multiple resistors in a single package: Simplifies circuit design and reduces component count.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Compact size: Allows for high-density circuit designs.

Benefits:

  • Reduced board space: The compact package minimizes the area required on the PCB.
  • Improved circuit performance: Precise resistance values ensure accurate and reliable operation.
  • Simplified assembly: Surface mount design enables automated placement and soldering.
  • Cost-effective solution: Integrates multiple resistors into a single component, reducing overall cost.
  • Enhanced reliability: Thick film construction provides excellent stability over time and temperature.

Additional Details:

The SOMC1401-102G resistor network typically consists of four isolated resistors. Resistance tolerance is typically 2% or 5%, and the temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. Power rating per resistor is dependent on package size and configuration. Consult the datasheet for the exact specifications. The resistance value is usually marked on the package. The network is designed to operate over a wide temperature range, typically from -55°C to +125°C. It is crucial to review the datasheet for specific operating conditions and derating curves to ensure reliable performance.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess