EN
  • EN
  • DE

SOMC160110K0FEA

Part No SOMC160110K0FEA
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 15 RES 10K OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 16 Weeks
Features 10k Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Manufacturer Vishay
Series SOMC
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 16-SOIC (0.220", 5.59mm Width)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0010
Other Part Number SOMC10.0KEDKR, SOMC10.0KECT, SOMC10.0KETR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934686-SOMC160110K0FEA
Ultra Librarian 3D Model Ultra Librarian SOMC160110K0FEA CAD Model

Description

The SOMC160110K0FEA is a thick film, surface mount resistor network manufactured by Vishay. This resistor network is designed for precision applications where multiple matched resistors are required in a single compact package. It offers excellent stability and tolerance, making it suitable for use in various electronic circuits.

Applications

  • Voltage dividers
  • Current sensing
  • Feedback circuits
  • Instrumentation amplifiers
  • Precision control circuits

Features

  • Surface mount package
  • Thick film technology
  • Multiple resistors in a single package
  • High precision and stability
  • Low temperature coefficient
  • Excellent TCR tracking

Benefits

  • Saves board space compared to using discrete resistors.
  • Improves circuit performance due to matched resistor characteristics.
  • Simplifies assembly process.
  • Enhances reliability with robust construction.
  • Reduces component count.

Additional Details

The SOMC160110K0FEA has a resistance value of 10 kΩ with a tolerance of ±1%. The power rating is 0.1 W per resistor. It is available in a small outline molded case (SOMC) package. Key specifications include a temperature coefficient of resistance (TCR) of ±100 ppm/°C and a working voltage of 50V. This resistor network is designed for demanding applications requiring high accuracy and long-term stability. Using this network enables a denser and more reliable circuit design when compared to discrete components, particularly in precision analog circuits.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess