EN
  • EN
  • DE

SOMC1603-241G

Part No SOMC1603-241G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191883-SOMC1603-241G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603-241G CAD Model

Description

The SOMC1603-241G is a thick film resistor chip array manufactured by Vishay. These arrays offer multiple resistor elements in a single surface mount package, saving board space and simplifying assembly. The '1603' designation refers to the component's physical size, indicating a standard EIA 1603 chip size.

Applications:

  • Voltage dividers: Used to create precise voltage references or to scale down voltage levels for measurement.
  • Current sensing: Employed in circuits to monitor current flow by measuring the voltage drop across a small resistance.
  • Pull-up/Pull-down resistors: Used in digital circuits to define the logic state of an input when it is not actively driven.
  • Filter networks: Integrated into analog filters to shape frequency responses.
  • LED current limiting: Providing a stable current for LEDs ensuring consistent brightness and longevity.

Features:

  • Multiple Resistors in One Package: Contains multiple resistor elements within a single SOMC package.
  • Thick Film Technology: Utilizes thick film resistive elements providing good stability and tolerance.
  • Surface Mount Design: Suitable for automated assembly processes reducing manufacturing costs.
  • Compact Size: Space-saving design ideal for high-density circuit boards.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Reduced Board Space: Consolidates multiple resistors into a single component, freeing up valuable PCB real estate.
  • Simplified Assembly: Reduces the number of components to place and solder, improving manufacturing efficiency.
  • Improved Reliability: Fewer solder joints minimize potential failure points.
  • Cost Savings: Integrated design can lower overall component and assembly costs.
  • Enhanced Performance: Close matching between resistor elements in the array improves circuit accuracy and stability.

The '241G' designates the resistance value. In this case, '241' represents 24 x 10^1 Ohms, meaning 240 Ohms. The 'G' suffix indicates a tolerance of ±2%. These resistors are constructed using a high-quality thick film process that offers excellent stability and reliability. The SOMC1603-241G is designed for automated placement and soldering, making it suitable for high-volume production environments. They offer a power rating suitable for general purpose applications. The operating temperature range is typically -55°C to +155°C. The terminals are typically tin-plated, providing excellent solderability. The Vishay SOMC series offers various resistance values and tolerance options to meet a wide range of circuit requirements.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess