EN
  • EN
  • DE

SOMC1603182G

Part No SOMC1603182G
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095407-SOMC1603182G
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC1603182G CAD Model

Description

The Vishay SOMC1603182G is a surface-mount resistor network featuring multiple resistors within a single package. This component offers space-saving benefits and improves assembly efficiency compared to using individual discrete resistors. Vishay Intertechnology, a leading manufacturer of electronic components, designs the SOMC1603182G for reliable performance in various electronic circuits.

Applications

  • Voltage Dividers
  • Current Limiting Resistors
  • Pull-Up/Pull-Down Resistors
  • Feedback Resistors in Amplifiers
  • Logic Circuits

Features

  • Surface Mount Design: Facilitates automated assembly, reducing manufacturing time and costs.
  • Integrated Resistor Network: Combines multiple resistors into a single package, saving valuable PCB space.
  • Thick Film Technology: Provides stable resistance values and excellent long-term reliability.
  • High Precision: Offers tight resistance tolerances, ensuring accurate circuit performance.
  • RoHS Compliant: Meets environmental standards, making it suitable for global applications.

Benefits

  • Space Saving: Reduces the PCB footprint by replacing multiple discrete resistors with a single component.
  • Improved Reliability: Enhances circuit reliability through consistent resistor matching and performance.
  • Cost-Effective: Lowers assembly costs due to the reduced number of components to handle.
  • Simplified Design: Streamlines circuit design by integrating multiple resistors into one package.
  • Stable Performance: Provides consistent and reliable resistance values over a wide range of operating conditions.

The designation '182G' likely refers to a resistance value of 1.8 kOhms (18 x 10^2 ohms) with a specific tolerance code ('G' usually indicating 2% or 5%). The device is designed to operate within defined power and temperature ratings, as detailed in Vishay's datasheets. Commonly used in applications where space is limited and precise resistance matching is important.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess