EN
  • EN
  • DE
  • IT

SQD50P06-15L-T4GE3

Part No SQD50P06-15L-T4GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838664-SQD50P06-15L-T4GE3
Ultra Librarian 3D Model Ultra Librarian SQD50P06-15L-T4GE3 CAD Model

Description

The SQD50P06-15L-T4GE3 is a P-Channel MOSFET from Vishay. This MOSFET is designed for power management applications where efficiency and compact size are crucial. It features a low on-resistance, which minimizes conduction losses and enhances overall efficiency. The device is available in a TO-252 package, offering excellent thermal performance.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management in Automotive Applications
  • Battery Management Systems
  • Motor Control

Features:

  • Low On-Resistance: Reduces conduction losses for improved efficiency.
  • Standard Level Gate Drive: Allows for simple gate drive implementation.
  • TO-252 Package: Provides good thermal dissipation.
  • Trench MOSFET Technology: Enhances performance and ruggedness.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power losses.
  • Simplified Drive Circuitry: Standard level gate drive simplifies design.
  • Improved Thermal Performance: TO-252 package provides efficient heat dissipation.
  • Enhanced Reliability: Robust design for demanding applications.

Additional Details:

The SQD50P06-15L-T4GE3 is characterized by a drain-source voltage (Vds) rating of -60V and a continuous drain current (Id) of up to -22A. The on-resistance (Rds(on)) is typically 15 mΩ at a gate-source voltage (Vgs) of -10V. This device is designed to operate over a wide temperature range. The TO-252 package provides excellent thermal performance. The standard level gate drive allows for easy interfacing. The low gate charge contributes to faster switching speeds and reduced switching losses, further enhancing overall system efficiency. This MOSFET is commonly used in automotive applications. The RoHS compliance ensures that the device meets environmental standards.

You May Also Be Interested in

Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Keystone Electronics
KIT 4-40 THREADED STANDOFF 400PC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SS PIPE MRKR, GASOLINE, YL, A,EA
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0543 $57.9865
130+ $0.8650 $112.4500
205+ $0.8380 $171.7900
280+ $0.8110 $227.0800
360+ $0.7839 $282.2040
480+ $0.7028 $337.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess