EN
  • EN
  • DE

SQJ463EP

Part No SQJ463EP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Automotive P-Channel 40 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258519-SQJ463EP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ463EP CAD Model

Description

The SQJ463EP is an N-Channel MOSFET from Vishay Siliconix, designed for power management and switching applications. This MOSFET is known for its low on-resistance (RDS(on)) and high current handling capabilities, making it suitable for efficient power conversion and control.

Applications

  • Synchronous rectification in DC-DC converters: Used to improve efficiency in power supplies by replacing diodes with MOSFETs.
  • Load switching: Controls power to various loads in electronic systems.
  • Motor control: Drives small to medium-sized motors in applications like fans and pumps.
  • Power inverters: Converts DC power to AC power in solar inverters and UPS systems.
  • Battery management systems (BMS): Used for charging and discharging control in battery-powered devices.

Features

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High current capability: Handles high currents without significant performance degradation.
  • Logic-level gate drive: Can be driven directly by low-voltage logic signals.
  • Avalanche rated: Withstands transient voltage spikes.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • High efficiency: Low on-resistance reduces power losses, leading to higher efficiency.
  • Improved thermal performance: Low RDS(on) reduces heat generation.
  • Simplified circuit design: Logic-level gate drive simplifies interfacing with control circuits.
  • Robust performance: Avalanche rating provides protection against voltage spikes.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SQJ463EP features a trench MOSFET structure that optimizes the trade-off between on-resistance and gate charge. This results in excellent switching performance and reduced power losses. The device is typically available in a PowerPAK SO-8 package, which provides excellent thermal performance. Proper heatsinking may be required depending on the application and operating conditions. The MOSFET is designed to be driven by a gate voltage of around 4.5V, making it compatible with most microcontroller and gate driver circuits. The SQJ463EP is a reliable and efficient MOSFET for a wide range of power management and switching applications. Its low on-resistance and high current handling capabilities make it an excellent choice for demanding applications requiring high efficiency and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6976 $62.0928
7+ $16.9820 $118.8740
11+ $16.4518 $180.9698
15+ $15.9205 $238.8075
19+ $15.3904 $292.4176
26+ $13.7988 $358.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess