EN
  • EN
  • DE
  • IT

SQJ844EP

Part No SQJ844EP
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive Dual N-Channel 30 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258521-SQJ844EP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ844EP CAD Model

Description

The SQJ844EP is a Power MOSFET manufactured by Vishay Siliconix. It is designed for high-efficiency synchronous rectification and other power switching applications. This MOSFET features low on-resistance, low gate charge, and fast switching speeds, making it suitable for demanding power conversion tasks.

Applications:

  • Synchronous rectification in DC-DC converters
  • Point-of-load (POL) converters
  • Battery management systems
  • Motor control
  • Power tools

Features:

  • TrenchFET® Power MOSFET technology
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • 100% Rg tested
  • Halogen-free according to IEC 61249-2-21 definition
  • RoHS compliant

Benefits:

  • High efficiency: Low on-resistance minimizes conduction losses, resulting in improved energy efficiency in power conversion applications.
  • Reduced heat dissipation: Lower RDS(on) translates to less heat generation, simplifying thermal management and increasing system reliability.
  • Fast switching performance: Enables higher operating frequencies, reducing the size and cost of passive components in power supply designs.
  • Improved gate robustness: 100% Rg tested ensures consistent gate drive performance.

Additional Details:

The SQJ844EP utilizes Vishay's TrenchFET® technology to achieve superior performance characteristics. Its low gate charge contributes to reduced switching losses, while the low on-resistance minimizes conduction losses. This MOSFET is typically packaged in a PowerPAK® SO-8 or similar surface-mount package. Refer to the Vishay Siliconix datasheet for detailed electrical characteristics, thermal resistance values, and application notes. The datasheet specifies the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings, which are crucial for proper circuit design. The device's thermal resistance junction-to-case (RθJC) and junction-to-ambient (RθJA) values are important for determining the required heat sinking. The specified gate threshold voltage (VGS(th)) should also be considered when designing the gate drive circuitry. The device is also designed to be avalanche rated.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7452 $58.7260
12+ $9.6373 $115.6476
19+ $9.3370 $177.4030
26+ $9.0356 $234.9256
34+ $8.7341 $296.9594
45+ $7.8309 $352.3905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess