EN
  • EN
  • DE

SQJ858EP

Part No SQJ858EP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Automotive N-Channel 40 V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258523-SQJ858EP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ858EP CAD Model

Description

The SQJ858EP is an N-Channel power MOSFET from Vishay, designed for high-efficiency power switching applications, particularly in synchronous rectification and load switching. It features a low on-resistance (RDS(on)) and is optimized for fast switching speeds, contributing to reduced power losses and improved overall system efficiency.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency by replacing traditional diodes.
  • Load Switching: Employed in power distribution and load management circuits to efficiently switch power to various loads.
  • DC-DC Converters: Integral in DC-DC converters for regulating voltage levels in a variety of electronic devices.
  • Motor Control: Used in motor control circuits for efficient power delivery and speed control.
  • Power Supplies: Applied in switched-mode power supplies (SMPS) for regulating and distributing power efficiently.

Features:

  • N-Channel MOSFET: Provides efficient current flow and switching capability.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • TrenchFET® Power MOSFET: Enhances power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, increasing overall system efficiency.
  • Improved Thermal Performance: Effective heat dissipation helps maintain stable operation under high power conditions.
  • Reliable Switching: Fast switching speed enables precise control and minimizes switching losses.
  • Compact Design: Surface mount package simplifies PCB design and reduces board space.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The SQJ858EP typically features a drain-source voltage rating suitable for common power supply voltages, along with a continuous drain current rating optimized for its intended applications. Its gate threshold voltage is designed for easy interfacing with common logic levels. The device is available in a PowerPAK® SO-8 or similar surface mount package, which facilitates automated assembly. Additional specifications, including gate charge, capacitances, and thermal resistance, can be found in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess