EN
  • EN
  • DE

SQM120N04-02L-GE3

Part No SQM120N04-02L-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192758-SQM120N04-02L-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQM120N04-02L-GE3 CAD Model

Description

The SQM120N04-02L-GE3 is a 40V, N-Channel Power MOSFET from Vishay, specifically engineered for high-efficiency power switching and load management. It leverages advanced trench MOSFET technology to achieve an ultra-low on-resistance (RDS(on)) and minimal gate charge (Qg), significantly reducing power losses and optimizing efficiency in power conversion applications. Packaged in a robust PowerPAK® 8x8L package, it ensures exceptional thermal performance and efficient board space utilization, catering to high power density designs.

Applications

  • Synchronous Rectification in AC-DC and DC-DC Converters
  • Primary Side Switching in Isolated Converters
  • OR-ing FET applications for power redundancy
  • High Current Load Switching
  • Motor Control
  • Battery Management Systems

Features

  • Ultra-Low On-Resistance (RDS(on)): Minimizes conduction losses, significantly enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, crucial for high-frequency operations.
  • Trench MOSFET Technology: Provides high cell density and efficient current handling capability, facilitating enhanced performance.
  • PowerPAK® 8x8L Package: Offers excellent thermal performance and a compact footprint, allowing for densely packed designs.
  • 100% Rg Tested: Ensures gate ruggedness and enhances reliability for stable and consistent operation.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations and promotes eco-friendly designs.

Benefits

  • High Efficiency Power Conversion: The ultra-low RDS(on) and Qg values translate to minimized power losses, delivering exceptional efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power losses reduce heat generation, simplifying thermal management and potentially eliminating the need for complex cooling solutions.
  • Compact System Design: The PowerPAK® 8x8L package facilitates smaller, more space-efficient designs while maintaining high power density.
  • Enhanced Reliability: The rugged design and 100% Rg testing ensure stable and reliable performance, even under demanding operating conditions.
  • Environmentally Conscious: Lead-free and halogen-free construction reduces environmental impact and complies with RoHS requirements.

Additional Details

The SQM120N04-02L-GE3 features a continuous drain current (ID) rating that depends on the specific operating conditions and thermal management employed. The typical gate-source voltage (VGS) rating is ±20V. Designed for surface mount assembly, it's supplied in tape and reel packaging for automated manufacturing processes. This MOSFET is ideally suited for applications requiring high efficiency, robustness, and compact size, such as server power supplies, high-performance DC-DC converters, and advanced battery management systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess