EN
  • EN
  • DE

SQS160ELNW-T1_GE3

Part No SQS160ELNW-T1_GE3
Manufacturer Vishay
Catalog FETs - Single
Description AUTOMOTIVE N-CHANNEL 60 V (D-S)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000150-SQS160ELNW-T1_GE3
Manufacturer Vishay
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101, TrenchFET® Gen IV
Package Tape & Reel (TR) Cut Tape (CT)
Technology MOSFET (Metal Oxide)
FET Type N-Channel
Current - Continuous Drain (Id) @ 25°C 141A (Tc)
Drain to Source Voltage (Vdss) 60 V
Rds On (Max) @ Id, Vgs 4.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Ultra Librarian 3D Model Ultra Librarian SQS160ELNW-T1_GE3 CAD Model

Description

The Vishay MOSFET is a N-Channel FET type transistor with a drain to source voltage of 60V and a continuous drain current rating of 141A @ 25°C.

  • Manufacturer: Vishay
  • Transistor Type: N-Channel FET
  • Drain to Source Voltage: 60V
  • Continuous Drain Current: 141A @ 25°C
  • Rds On (Max): 4.3mOhm @ 10A, 10V
  • Vgs(th) (Max): 2.5V @ 250µA
  • Application: Automotive
  • AEC-Q101 Compliant: Yes
  • Technology: TrenchFET® Gen IV
  • Packaging: Tape & Reel (TR) Cut Tape (CT)

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to €30.3425
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to €0.9890
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to €5.9791
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to €0.1977
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to €0.0872
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to €6.5641
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to €0.5273
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.2761 €57.4259
100+ €1.0471 €104.7123
155+ €1.0145 €157.2452
215+ €0.9818 €211.0778
280+ €0.9490 €265.7281
370+ €0.8508 €314.8123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess