EN
  • EN
  • DE

SS24A-T-LF

Part No SS24A-T-LF
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 340494-SS24A-T-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS24A-T-LF CAD Model

Description

The SS24A-T-LF is a surface-mount Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This diode is designed for high-frequency applications where efficiency and low forward voltage drop are critical. Its compact size and robust construction make it suitable for automated assembly processes.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive circuits
  • High-frequency switching power supplies
  • Portable devices

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High-temperature soldering guaranteed: Ensures reliable soldering during assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Increased efficiency in power conversion circuits: Reduces heat generation and energy consumption.
  • Improved system reliability: Provides protection against voltage transients and reverse polarity.
  • Reduced board space requirements: Enables smaller and more compact designs.
  • Simplified assembly process: Compatible with automated pick-and-place equipment.
  • Environmentally friendly: Complies with RoHS regulations, minimizing environmental impact.

Technical Specifications

The SS24A-T-LF has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage (VF) is typically 0.5V at 2A. The operating junction temperature range is -55°C to +125°C. It is available in a DO-214AA (SMB) package. The maximum peak surge current is 50A. Its low reverse leakage current contributes to energy savings in standby mode. This diode is designed to minimize switching losses at high frequencies, making it well-suited for modern power electronics applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess