EN
  • EN
  • DE

SS32-E3

Part No SS32-E3
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1259036-SS32-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS32-E3 CAD Model

Description

The SS32-E3 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification and fast switching speeds, making it suitable for a wide range of applications.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the output stage for efficient power conversion.
  • DC-DC Converters: Employed for voltage rectification in various DC-DC topologies.
  • Freewheeling Diode: Provides a path for inductive current when a switching device turns off.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.
  • Solar Power Systems: Used in solar panel bypass diodes and charge controllers.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power dissipation and improves overall system efficiency.
  • Reliable Operation: High surge current capability ensures reliable performance under transient conditions.
  • Compact Design: Surface mount package allows for miniaturization of electronic circuits.
  • Reduced Heat Generation: Low forward voltage drop reduces heat generation, improving system reliability.
  • Easy Integration: Surface mount package simplifies assembly and integration into electronic systems.

Additional Details:

The SS32-E3 typically comes in a DO-214AC (SMA) package. Key electrical characteristics include a repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF) at a specific current. It's crucial to consider the thermal resistance and ambient temperature when designing with this device to avoid exceeding its maximum junction temperature. Refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toshiba Semiconductor and Storage
Lowest to $69.2099
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Nordic Semiconductors
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toko America Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess