EN
  • EN
  • DE

SS33/7T

Part No SS33/7T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192802-SS33/7T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS33/7T CAD Model

Description

The SS33/7T is a Schottky Barrier Rectifier manufactured by Vishay. It's designed to provide efficient rectification with low forward voltage drop and fast switching speeds. Its robust design makes it suitable for a variety of power management and protection applications.

Applications:

  • DC-DC Converters: Used in switching power supplies to convert DC voltage levels efficiently.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply connections.
  • Freewheeling Diode: Provides a path for current in inductive circuits when a switching device is turned off.
  • High-Frequency Inverters: Used in inverters for efficient power conversion at higher frequencies.
  • Solar Power Systems: Implemented in solar panel arrays as a blocking diode to prevent reverse current.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases overall efficiency.
  • High Surge Current Capability: Can withstand large current surges without damage.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Provides protection against voltage spikes and surges.
  • Simplified Design: Streamlines PCB layout and reduces component count.
  • Compact Size: Enables smaller and more densely packed designs.
  • Increased System Performance: Enhances overall system stability and performance.

Additional Details:

The SS33/7T is typically packaged in an SMA (Surface Mount A) package. The "/7T" suffix often denotes specific packaging details related to tape and reel for automated assembly processes. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 30V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a typical forward voltage (VF) of around 0.5V. The operating temperature range is typically between -65°C and +150°C. Its characteristics make it suitable for demanding applications requiring both efficiency and robustness.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess