The SS34-E3 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency rectification and freewheeling applications, providing fast switching and low forward voltage drop.
Applications
- Freewheeling diode in DC-DC converters
- Reverse polarity protection
- High-frequency inverters
- Switching power supplies
Features
- Low forward voltage drop (VF): Typically 0.5V at 3A
- High surge current capability: 100A
- High operating frequency
- Surface mount SMA package
- Lead-Free finish
Benefits
- Reduced power loss and improved efficiency due to low forward voltage drop.
- Enhanced reliability and protection against voltage spikes with high surge current capability.
- Optimal performance in high-frequency circuits due to its fast switching characteristics.
- Easy integration and space-saving design with the surface mount SMA package.
- Environmentally friendly with its Lead-Free finish.
Additional Details
The SS34-E3 Schottky Barrier Rectifier is designed to provide efficient and reliable rectification in a variety of applications. It has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 3.0A. The operating junction temperature range is -55°C to +125°C. The SMA package offers good thermal dissipation. The SS34-E3 is suitable for high-frequency switching power supplies and DC-DC converters where minimizing power losses is essential. Its low forward voltage drop contributes to increased system efficiency.