EN
  • EN
  • DE

SS36-E3/9CT

Part No SS36-E3/9CT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192807-SS36-E3/9CT
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian SS36-E3/9CT CAD Model

Description

The SS36-E3/9CT is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification with a low forward voltage drop and fast switching capabilities. This makes it well-suited for applications requiring minimal power loss and rapid response times in high-frequency circuits.

Applications:

  • Switch-mode power supplies (SMPS): Used for efficient rectification in AC-DC and DC-DC power supplies.
  • High-frequency inverters: Provides efficient rectification in inverter circuits.
  • DC-DC converters: Used in portable devices and other applications where voltage conversion is required.
  • Freewheeling diodes: Protects inductive loads by providing a path for current when the load is switched off.
  • Reverse polarity protection: Prevents damage from incorrect polarity connections.

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Withstands transient high current conditions.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Surface-mount package (SMB/DO-214AA): Facilitates automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced energy efficiency: Minimizes power losses, leading to energy savings.
  • Improved reliability: Offers stable performance under a range of operating conditions.
  • Reduced heat generation: Lowers the need for extensive heat sinking, simplifying design and reducing cost.
  • Compact design: Small surface-mount package allows for high-density circuit layouts.
  • Simplified manufacturing: Compatible with automated assembly processes, reducing manufacturing time and cost.

Technical Specifications:

The SS36-E3/9CT has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 3.0A. The typical forward voltage (VF) is approximately 0.55V at 3.0A. It operates within a junction temperature range of -55°C to +150°C. The device is packaged in a DO-214AA (SMB) surface-mount package. This part is designed to handle high surge currents and provides efficient rectification due to its Schottky barrier construction. The epoxy molding compound meets UL 94 V-0 flammability rating, and the terminals are matte tin plated for solderability. The Vishay SS36-E3/9CT is well-suited for applications requiring a reliable and efficient high-frequency rectifier.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess