EN
  • EN
  • DE

SUB75N06-07L

Part No SUB75N06-07L
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 60-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194889-SUB75N06-07L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB75N06-07L CAD Model

Description

The SUB75N06-07L is an N-channel MOSFET manufactured by Vishay. Designed for high-efficiency power switching applications, it boasts a low on-resistance and fast switching speeds, making it suitable for power management circuits and motor control applications. The 'L' suffix often indicates a logic-level gate drive, allowing for easy interfacing with microcontrollers and other logic devices.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and other voltage regulation circuits.
  • Motor Control: Suitable for controlling DC motors in various applications.
  • Power Management in Battery Systems: Implemented in battery charging and discharging circuits.
  • Synchronous Rectification: Used in synchronous rectification for improved efficiency.
  • Load Switching: Used to switch various types of loads, such as lamps and solenoids.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free and RoHS Compliant: Meets environmental regulatory requirements.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and logic circuits.

Benefits:

  • Increased Efficiency: Lower on-resistance reduces power dissipation, improving efficiency.
  • Improved Thermal Performance: Efficient operation generates less heat, simplifying thermal management.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Enhanced Reliability: High avalanche energy provides greater resistance to voltage transients.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The SUB75N06-07L typically features a voltage rating of around 60V and a continuous drain current of approximately 75A (depending on package and operating conditions). Logic level gate drive capability is a key characteristic. It is designed to operate across a broad temperature range. Refer to the Vishay datasheet for specific values regarding voltage, current, on-resistance, gate threshold voltage, and thermal characteristics for optimal performance in the intended application. The device is typically a through-hole component for easy PCB mounting.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess