The SUD45P03-09 from Vishay is a P-Channel Power MOSFET utilizing advanced TrenchFET® technology. It's designed for high-efficiency power management applications, providing low on-resistance and fast switching capabilities.
Applications:
- Load switching
- DC-DC converters
- Power management in portable devices
- Battery protection
- High-side switching
Features:
- Low RDS(ON) to minimize conduction losses.
- Fast switching speed for improved efficiency.
- TrenchFET® Power MOSFET technology.
- Lead (Pb)-free and RoHS-compliant.
Benefits:
- Improved power efficiency due to reduced on-resistance.
- Better transient response and reduced switching losses because of the fast switching speed.
- Environmentally friendly as it's lead-free and RoHS compliant.
- Enhanced performance and reliability due to TrenchFET® technology.
Technical Specifications:
The SUD45P03-09 features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -14A. The RDS(ON) is 0.009Ω at VGS = -10V. It is available in a PowerPAK® SO-8 package. The operating junction temperature ranges from -55°C to +175°C.