EN
  • EN
  • DE

SUD50P06-15L

Part No SUD50P06-15L
Manufacturer Vishay
Catalog Electronic Wholesale
Description P-Channel 60-V (D-S), 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1262510-SUD50P06-15L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian SUD50P06-15L CAD Model

Description

The SUD50P06-15L is a P-Channel MOSFET from Vishay Siliconix, part of their SkyFET® series. This MOSFET is designed for high-efficiency power conversion and load switching applications, offering very low on-resistance and excellent switching performance. It is particularly suited for use in synchronous rectification, DC-DC converters, and other power management circuits.

Applications:

  • Synchronous Rectification: Used in power supplies and DC-DC converters to improve efficiency.
  • DC-DC Converters: Employed in step-up and step-down voltage conversion circuits.
  • Load Switching: Provides efficient control of power to various loads in electronic systems.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • Motor Control: Suitable for controlling small DC motors.

Features:

  • P-Channel MOSFET: Simplifies implementation in low-side switching configurations.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables quick response times in switching applications.
  • SkyFET® Power MOSFET Technology: Uses Vishay's SkyFET® technology for optimized performance.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • Lead (Pb)-free and RoHS Compliant: Complies with environmental standards for lead-free manufacturing.
  • PowerPAK® SO-8 Package: Provides efficient heat dissipation and compact board design.

Benefits:

  • High Efficiency: Low on-resistance and low gate charge minimize power losses, resulting in energy savings.
  • Compact Design: Small surface mount package enables high-density board layouts.
  • Reliable Performance: Robust design ensures stable operation in demanding applications.
  • Simplified Circuit Design: P-channel configuration simplifies implementation in numerous applications.
  • Improved Thermal Performance: PowerPAK® package improves heat dissipation, enabling higher current handling.

Additional Details:

The SUD50P06-15L typically has a drain-source voltage (Vds) rating of -60V, a continuous drain current (Id) rating of around -15A (depending on the operating conditions), and a gate-source voltage (Vgs) rating of ±20V. The on-resistance (Rds(on)) is very low, typically in the range of 15 milliohms. It is essential to consult the datasheet for the specific ratings and characteristics before using this MOSFET in a design. This device is commonly used in high-efficiency power supplies, battery-powered devices, and various industrial applications where efficient power switching is crucial.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6875 $59.0625
75+ $1.5777 $118.3275
115+ $1.5234 $175.1910
165+ $1.4149 $233.4585
215+ $1.3606 $292.5290
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess