EN
  • EN
  • DE

SUM10P06-07L

Part No SUM10P06-07L
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839195-SUM10P06-07L
Ultra Librarian 3D Model Ultra Librarian SUM10P06-07L CAD Model

Description

The SUM10P06-07L is a P-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. It is characterized by a low on-resistance and gate charge, leading to reduced power losses and improved thermal performance. This MOSFET is engineered to meet the demands of modern power management systems, offering a robust solution for demanding environments.

Applications:

  • Load Switching: Effectively controls the flow of power to various loads in automotive and industrial applications.
  • DC-DC Converters: Efficiently steps-down or steps-up voltage levels in diverse electronic devices.
  • Power Management in Battery-Powered Devices: Extends battery life by minimizing power consumption during switching operations.
  • Motor Control: Enables precise control over the speed and direction of small DC motors.
  • Solid-State Relays: Provides faster switching speeds and extended lifespan compared to electromechanical relays.

Features:

  • P-Channel MOSFET: Facilitates simplified high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, enhancing overall efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces the power requirements of the gate driver.
  • Avalanche Rated: Capable of withstanding high energy pulses in avalanche mode, boosting reliability.
  • Logic Level Gate Drive: Can be driven directly from low voltage logic circuits, simplifying the design process.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in various power switching applications.
  • Improved Thermal Performance: Allows for operation at higher currents and ambient temperatures.
  • Fast Switching Speed: Enables higher frequency operation and improved transient response.
  • Enhanced Reliability: Offers robust performance in demanding application environments.
  • Simplified Circuit Design: Facilitates easy integration into a wide range of power management systems.

Detailed Specifications:

The SUM10P06-07L features a drain-source voltage (VDS) rating of -60V, a continuous drain current (ID) rating of -10A, and a typical on-resistance (RDS(on)) of 7 mΩ at a gate-source voltage (VGS) of -10V. The typical gate charge (Qg) is 18 nC. It is available in a TO-252 package, providing excellent thermal dissipation. This MOSFET is designed to operate within a temperature range of -55°C to +175°C. The 'L' designation indicates that it's a logic-level device, making it suitable for direct interfacing with microcontrollers and other low-voltage control circuits.

The combination of low on-resistance, fast switching, and logic-level gate drive capabilities makes the SUM10P06-07L a versatile solution for a wide array of power management applications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0802 $62.4060
70+ $1.7071 $119.4970
105+ $1.6540 $173.6700
145+ $1.6008 $232.1160
190+ $1.5465 $293.8350
250+ $1.3872 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess