EN
  • EN
  • DE
  • IT

SUM110N04-02L

Part No SUM110N04-02L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 40-V (D-S) 200 Degree Celcious MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262524-SUM110N04-02L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM110N04-02L CAD Model

Description

The SUM110N04-02L is a high-performance N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for high-efficiency power switching applications requiring low on-resistance (RDS(on)) and fast switching speeds. This MOSFET is particularly well-suited for synchronous rectification in DC-DC converters, motor control, and load switching.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing Schottky diodes with MOSFETs.
  • Motor Control: Drives motors in various applications, offering efficient and precise control.
  • Load Switching: Switches power to various loads in electronic systems.
  • Battery Management Systems (BMS): Used in BMS for efficient charging and discharging of batteries.
  • Power Tools: Found in cordless power tools for efficient motor control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  • Avalanche Rated: Withstands high energy pulses in avalanche mode, enhancing reliability.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly design.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power losses and increases overall system efficiency.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, simplifying thermal management.
  • Faster Switching: High switching speed enables higher frequency operation and improved transient response.
  • Enhanced Reliability: Avalanche rating provides robust performance under demanding conditions.
  • Environmentally Friendly: Lead-free and RoHS compliant design contributes to environmental sustainability.

Additional Details:

The SUM110N04-02L has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of up to 110A. Its typical RDS(on) is 2 mΩ at VGS = 10V. The device is typically available in a TO-263 (D2PAK) package. Proper thermal management is crucial for realizing the full potential of this MOSFET. Designers should consult the manufacturer's datasheet for detailed specifications, application notes, and thermal resistance values to ensure proper operation and prevent overheating.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess