The SUM40N15-38 is an N-Channel MOSFET from Vishay, engineered for efficient power switching in a variety of applications. Featuring a moderate on-resistance and designed for fast switching, this MOSFET minimizes power losses and enhances overall system performance. It's built to withstand significant avalanche energy, ensuring resilience and dependability in demanding circuit designs.
Applications
- Synchronous Rectification
- DC-DC converters
- Power Inverters
- Motor Control
- Solid State Relays
Features
- N-Channel MOSFET
- Moderate On-Resistance (RDS(on))
- Fast Switching Speed
- High Avalanche Energy Rating
- RoHS Compliant
Benefits
- Enhanced Efficiency: Reduces conduction losses with its moderate on-resistance, leading to higher efficiency and less heat generation.
- Faster Operation: Facilitates high-frequency switching, leading to compact and cost-effective power designs.
- Reliable Performance: Protects against voltage transients and inductive kickback with its high avalanche energy rating.
- Simplified Thermal Management: Reduces power dissipation and lowers overall system costs.
- Eco-Friendly: RoHS compliance makes it a greener, sustainable option.
Specifications
The SUM40N15-38 boasts a drain-source voltage (VDS) of 150V and a continuous drain current (ID) of 40A. It typically exhibits an on-resistance (RDS(on)) of 38 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) typically falls between 2-4V. This MOSFET is typically housed in a TO-252 (DPAK) package for effective heat dissipation. It can operate between -55°C and +175°C, ensuring reliable performance across a broad spectrum of operating conditions. The device is engineered for optimal gate charge and switching efficiency. It's designed for surface mount technology (SMT) applications.