EN
  • EN
  • DE

SUM55P06-19L-E3

Part No SUM55P06-19L-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 55A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 115nC @ 10V
Max Input Capacitance 3500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.75W (Ta), 125W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 057012-SUM55P06-19L-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SUM55P06-19L-E3 CAD Model

Description

The SUM55P06-19L-E3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for power switching applications where a P-channel device is preferred or required, offering a specific combination of on-resistance and switching characteristics. P-channel MOSFETs are often used in high-side switching applications.

Applications

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Battery Management Systems (BMS): Protects batteries from overcharging and over-discharging.
  • Power Distribution: Distributes power to different sections of a circuit.
  • High-Side Switching: Switches the high-side voltage in a circuit, often used in automotive and industrial applications.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • P-Channel MOSFET: Suited for high-side switching and other applications where a P-channel device is necessary.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Allows for efficient operation at high switching frequencies.
  • Avalanche Rated: Can withstand high energy surges during inductive switching.
  • Lead-Free Package: Complies with environmental regulations.
  • -19L Package: Indicates a specific package type, likely designed for surface mount assembly and thermal performance.

Benefits

  • Efficient Power Switching: Low RDS(on) minimizes power losses.
  • Reliable Operation: Avalanche rating ensures robustness under demanding conditions.
  • Simplified Circuit Design: P-Channel characteristic simplifies high-side switching implementations.
  • Environmentally Compliant: Lead-free construction supports environmental standards.
  • Improved Thermal Performance: Specific package design facilitates heat dissipation.

Additional Details

The Vishay datasheet provides detailed specifications for the SUM55P06-19L-E3, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and other key parameters. The -19L package likely refers to a specific outline and lead configuration designed to optimize thermal performance and ease of assembly. Like other Vishay MOSFETs, the SUM55P06-19L-E3 is manufactured using advanced processes to ensure high performance and reliability. This device is often used in conjunction with gate driver circuits to achieve optimal switching characteristics. The avalanche rating is a critical specification for applications involving inductive loads, ensuring that the MOSFET can withstand transient voltage spikes. The specific dimensions and thermal characteristics of the -19L package are important considerations for PCB layout and thermal management.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2873 $50.3206
54+ $1.8767 $101.3418
83+ $1.8181 $150.9023
114+ $1.7594 $200.5716
147+ $1.7008 $250.0176
197+ $1.5249 $300.4053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess