EN
  • EN
  • DE

LTC1198-1ACS8

Part No LTC1198-1ACS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207229-LTC1198-1ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1198-1ACS8 CAD Model

Description

The LTC1198-1ACS8 is a high-performance 10-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that require both high speed and low power consumption. This ADC is capable of sample rates up to 500ksps, making it an ideal choice for high-speed data acquisition systems, digital signal processing (DSP) applications, and other systems that require rapid and accurate digitization of analog signals.

Key Features

  • Resolution: 10-bit resolution provides fine detail in the digital representation of analog signals.
  • Sample Rate: Fast sampling rate of up to 500ksps allows for real-time data acquisition and processing.
  • Auto-Shutdown: Features an automatic shutdown mode that significantly reduces power consumption when the ADC is not in use.
  • Single Supply Operation: Operates from a single 5V supply, simplifying power supply design.
  • Small Package: Available in a compact 8-lead SOIC package, ideal for space-constrained applications.
  • Input Range: The input range of 0V to Vref (with Vref up to 5V) offers flexibility in interfacing with various signal sources.
  • No Pipeline Delays: The device provides data output without pipeline delays, making it easier to synchronize with digital systems.

Applications

The LTC1198-1ACS8 is suited for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Instruments
  • Communication Systems
  • Digital Signal Processing (DSP)

Technical Specifications

Parameter Value
Resolution 10 Bits
Sample Rate Up to 500ksps
Supply Voltage 5V
Package 8-Lead SOIC

With its combination of speed, power efficiency, and compact size, the LTC1198-1ACS8 ADC from Linear Technology is a versatile component that meets the demands of modern high-speed data acquisition and processing applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess