EN
  • EN
  • DE

SUP80N15-20L-E3

Part No SUP80N15-20L-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194981-SUP80N15-20L-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP80N15-20L-E3 CAD Model

Description

The SUP80N15-20L-E3 is an N-Channel power MOSFET from Vishay, designed for high-efficiency switching applications. This device features a low on-resistance, high current capability, and is optimized for synchronous rectification in DC-DC converters. The “-E3” suffix indicates compliance with RoHS standards, signifying an environmentally friendly component.

Applications:

  • Synchronous Rectification: Improving efficiency in DC-DC converters.
  • DC-DC Conversion: Power regulation in various electronic devices.
  • Power Supplies: Used in switching power supplies for efficiency.
  • Battery Management Systems (BMS): Switching and protection in battery-powered devices.
  • Motor Control: Efficient control of small to medium-sized motors.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Current Capability: Supports high current loads.
  • Logic Level Gate Drive: Simplified gate drive requirements.
  • Fast Switching Speed: Reduces switching losses.
  • TrenchFET® Power MOSFET Technology: High power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant (-E3 Suffix): Environmentally friendly.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation.
  • Simplified Design: Logic-level gate drive simplifies design.
  • Improved Thermal Performance: Allows operation at higher power levels.
  • Reliable Operation: Designed for stable performance.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The SUP80N15-20L-E3 has a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) rating of 80A, depending on thermal conditions. The on-resistance (RDS(on)) is very low, minimizing power losses. This MOSFET is typically packaged in a TO-220 or similar package for efficient heat dissipation. Its logic-level gate drive makes it easy to interface with digital control circuits. This device is suitable for applications requiring high efficiency and reliable switching performance. The fast switching speed of this MOSFET minimizes switching losses, further contributing to overall efficiency.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess