EN
  • EN
  • DE

SUP85N03-07P

Part No SUP85N03-07P
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194982-SUP85N03-07P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP85N03-07P CAD Model

Description

The SUP85N03-07P is an N-Channel power MOSFET manufactured by Vishay. It's designed for high-efficiency power switching applications. This MOSFET boasts a very low on-resistance and fast switching speed, making it well-suited for use in DC-DC converters, power supplies, and load switching applications.

Applications:

  • DC-DC Converters: Efficient power conversion in various electronic devices and systems.
  • Power Supplies: Switching and regulation in power supply units.
  • Load Switching: Control of power to different loads in a system.
  • Motor Control: Efficient control of electric motors.
  • Battery Management Systems (BMS): Switching and protection in battery-powered applications.

Features:

  • N-Channel MOSFET: Provides fast and efficient switching capability.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher-frequency operation.
  • High Current Capability: Capable of handling large current loads.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying drive circuitry.
  • TrenchFET® Power MOSFET Technology: Offers high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Simplified Design: Logic-level gate drive reduces the complexity of the gate drive circuit.
  • Improved Thermal Performance: Allows for operation at higher power levels without exceeding temperature limits.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The SUP85N03-07P features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 85A, depending on the specific package and thermal management. Its low on-resistance (RDS(on)) minimizes power loss during conduction. This MOSFET is designed to be driven by logic-level signals, facilitating integration into digital control systems. It typically comes in a TO-220 or similar package for effective heat dissipation. The gate threshold voltage is designed for logic-level compatibility, typically between 1V and 2.5V. The fast switching speed of this MOSFET makes it suitable for high-frequency switching applications, contributing to overall efficiency.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess