EN
  • EN
  • DE

TCLT1018

Part No TCLT1018
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANS SOP-6L4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 130% @ 5mA
Maximum DC Current Transfer Ratio 260% @ 5mA
Switching Turn-On and Turn-Off Time 6μs, 5μs
Rise and Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SOP (2.54mm)
Win Source Part Number 212704-TCLT1018
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCLT1018 CAD Model

Description

The Vishay TCLT1018 is a high-efficiency, infrared (IR) emitting diode in a miniature SMD package. This device is designed for a wide range of applications requiring infrared light emission, and its compact size makes it suitable for space-constrained environments. It is known for its high radiant intensity and narrow emission angle, making it an excellent choice for remote control systems, light barriers, and other applications requiring targeted IR transmission.

Applications

  • Remote control systems: Used in TVs, DVD players, and other consumer electronics devices.
  • Light barriers: Employed in security systems and industrial automation for object detection.
  • Proximity sensors: Integrated into devices for detecting the presence of nearby objects.
  • IR data transmission: Used in applications requiring wireless data transfer via infrared light.
  • Optical switches: Utilized in various electronic devices for switching circuits using light.

Features

  • High radiant intensity: Provides strong IR signal output.
  • Narrow emission angle: Focuses the IR beam for targeted transmission.
  • Miniature SMD package: Allows for compact design and easy surface mounting.
  • High reliability: Ensures stable performance and long operational life.
  • Fast switching times: Suitable for applications requiring rapid response.

Benefits

  • Extended range: High radiant intensity enables effective operation over longer distances in remote control applications.
  • Precise detection: Narrow emission angle improves accuracy and reduces interference in light barrier systems.
  • Space-saving design: Miniature package allows for integration into small and portable devices.
  • Robust performance: High reliability ensures consistent and dependable operation in demanding environments.
  • Energy efficiency: Low forward voltage requirements minimize power consumption.

Additional Details

The TCLT1018 features a peak wavelength of 940 nm, which is a standard wavelength for IR remote control applications. It has a forward voltage of approximately 1.3 V and a forward current of 100 mA. The operating temperature range is typically between -40°C and +85°C. The device is RoHS compliant, ensuring it meets environmental standards for hazardous substance restrictions. The package type is a small surface-mount device (SMD), facilitating automated assembly processes. Its mechanical dimensions are designed for easy integration onto printed circuit boards (PCBs).

The Vishay TCLT1018 is a versatile and reliable IR emitting diode ideal for a wide array of applications, offering high performance and ease of integration in a compact form factor. Its combination of high radiant intensity, narrow emission angle, and miniature size makes it a popular choice for designers seeking efficient and effective IR solutions.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4137 $57.9180
345+ $0.3396 $117.1620
530+ $0.3289 $174.3170
730+ $0.3183 $232.3590
940+ $0.3077 $289.2380
1,260+ $0.2758 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess