The TCMT1102-T1-E3 is a high-efficiency infrared (IR) emitting diode manufactured by Vishay. This device is designed for applications requiring reliable and efficient IR transmission, commonly found in remote control systems, light barriers, and other optoelectronic devices. The device is packaged in a surface-mount package, making it suitable for automated assembly processes.
Applications:
- Remote control systems for consumer electronics (TVs, DVD players, etc.)
- Light barriers for object detection
- IR data transmission
- Smoke detectors
- Optical switches
Features:
- High radiant intensity
- Wavelength of 950 nm
- Surface mount package
- Lead (Pb)-free reflow soldering
- Low forward voltage
- High reliability
Benefits:
- Improved signal transmission distance and reliability in remote control applications due to high radiant intensity.
- Easy integration into automated assembly lines due to surface-mount design.
- Compliance with environmental regulations due to lead-free construction.
- Extended operational lifespan and reduced maintenance costs due to high reliability.
- Reduced power consumption due to low forward voltage requirements.
Additional Details:
The TCMT1102-T1-E3 operates at a peak wavelength of 950 nm, which is a standard wavelength for IR communication. It features a molded plastic package suitable for surface mounting on printed circuit boards (PCBs). The radiant intensity is a key parameter, indicating the power of the IR light emitted. The forward voltage specifies the voltage required to drive the diode at its optimal performance. The 'T1' in the part number indicates a specific tape and reel packaging for automated pick-and-place assembly. The 'E3' suffix indicates that the component is lead-free and RoHS compliant.
This IR emitting diode is suitable for a wide range of applications that require efficient and reliable infrared light sources. Its robust design and compliance with industry standards make it a popular choice for engineers and designers.