EN
  • EN
  • DE

TCST1300

Part No TCST1300
Manufacturer Vishay
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSR OPTO SLOT 3.1MM TRANS THRU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 3.1mm
Sensing Method Transmissive
Continuous forward current- Max 60mA
Maximum Current Collector 0.5mA
VCEO Maximum Collector-Emitter Breakdown Voltage 70V
Response Time 10μs, 8μs
Temperature Range - Operating -55°C to 85°C
Mounting Through Hole
Type Unamplified
Win Source Part Number 1106456-TCST1300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCST1300 CAD Model

Description

The TCST1300 is a silicon NPN phototransistor in a miniature SMD package, manufactured by Vishay. It is designed for surface mounting and is sensitive to visible and near-infrared radiation. This device is commonly used as a light detector in various applications, including industrial automation, consumer electronics, and optical sensors.

Applications

  • Optical sensors
  • Light barriers
  • Photointerrupters
  • Position sensors
  • Encoders

Features

  • High sensitivity to visible and near-infrared radiation
  • Miniature SMD package
  • Fast switching speed
  • Operating wavelength range: 470 nm to 1070 nm
  • Collector-emitter voltage: 70 V
  • RoHS compliant

Benefits

  • Enables compact and efficient light detection systems
  • Provides reliable performance in various environments
  • Suitable for high-speed applications
  • Easy to integrate into existing designs
  • Complies with environmental regulations

Technical Specifications

The TCST1300 has a collector-emitter voltage rating of 70V. Its operating wavelength range spans from 470 nm to 1070 nm, covering a broad spectrum of visible and near-infrared light. The phototransistor exhibits fast switching speeds, making it suitable for applications requiring quick response times. It is available in a miniature SMD package, allowing for space-saving designs. The operating temperature range typically falls between -40°C and +100°C. The TCST1300 is RoHS compliant, ensuring adherence to environmental regulations. The device’s high sensitivity allows it to detect even faint light sources. The TCST1300’s narrow viewing angle helps to minimize ambient light interference. The phototransistor's linear response to light intensity makes it suitable for analog applications. The TCST1300 is a reliable and versatile component for various light detection applications.

You May Also Be Interested in

TT Electronics
SENSOR OPT SLOT 2 NPN PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us
TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess