The TCST2000 is a reflective sensor with transistor output, manufactured by Vishay. It combines an infrared (IR) emitter and a phototransistor in a single package. This sensor detects the presence of an object by reflecting the emitted IR light back to the phototransistor.
Applications
- Object detection
- Line following robots
- Edge detection
- Proximity sensing
- Encoders
Features
- Compact package
- High sensitivity
- Operating wavelength 950 nm
- TTL compatible
- Low collector emitter saturation voltage
Benefits
- Reliable object detection
- Simple integration into electronic circuits
- Suitable for a wide range of applications
- Easy to use
Specifications
The TCST2000 uses an infrared (IR) emitter operating at a wavelength of 950 nm. The phototransistor detects the reflected IR light, switching its output based on the intensity of the reflected signal. The sensor is housed in a compact package suitable for space-constrained applications. The collector-emitter saturation voltage is low, typically around 0.4 V. The forward current of the emitter is typically 50 mA. The operating temperature range is typically from -25°C to +85°C. The output of the phototransistor is TTL compatible, simplifying interface with digital circuits.
Vishay's TCST2000 reflective sensor provides a reliable and easy-to-use solution for object detection and proximity sensing in various electronic applications.