EN
  • EN
  • DE

TEPT5600

Part No TEPT5600
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description Ambient Light Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 6V
Current - Collector (Ic) (Maximum) 20mA
Current - Dark (Id) (Maximum) 50nA
Wavelength 570nm
Viewing Angle 40°
Power - Max 100mW
Mounting Style Through Hole
Orientation Top View
Operating Temperature Range -40°C ~ 85°C (TA)
Package Radial
Win Source Part Number 1266759-TEPT5600
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEPT5600 CAD Model

Description

The Vishay Semiconductor Opto Division TEPT5600 is a radial through-hole sensor designed for use in various transducer applications.

  • Maximum Power Rating: 100mW
  • Viewing Angle: 40°
  • Wavelength: 570nm
  • Current Collector (Ic) Maximum: 20mA
  • Voltage Collector Emitter Breakdown (maximum): 6V
  • Current Dark (Id) Maximum: 50nA
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Lowest to $0.1703
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
Vishay
PHOTOTRANSISTOR 730 TO 1000 NM
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP T1 3/4
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
TT Electronics
SENSOR PHOTO 890NM TOP VIEW TO18
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8069 $52.4485
155+ $0.6621 $102.6255
235+ $0.6414 $150.7290
325+ $0.6207 $201.7275
420+ $0.6000 $252.0000
560+ $0.5380 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess