EN
  • EN
  • DE

TFDU5103

Part No TFDU5103
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Wavelength 900 nm
Win Source Part Number 1099131-TFDU5103
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFDU5103 CAD Model

Description

The TFDU5103 is a low-power IrDA (Infrared Data Association) transceiver module manufactured by Vishay Semiconductor. It is designed for short-range wireless infrared communication.

Applications

  • Mobile Phones: Wireless data transfer and control.
  • Notebook Computers: Wireless data synchronization and printing.
  • Personal Digital Assistants (PDAs): Data transfer and device control.
  • Digital Cameras: Image transfer to computers and printers.
  • Medical Devices: Wireless data communication in medical equipment.
  • Industrial Control Systems: Remote control and data acquisition.

Features

  • IrDA Physical Layer Compliant: Meets IrDA standards for interoperability.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Data Rate Support: Supports various data rates up to 115.2 kbps (SIR).
  • Short-Range Communication: Designed for communication distances up to 1 meter.
  • Integrated LED Driver and Receiver Amplifier: Reduces external component count.
  • Surface-Mount Package: Compact package for easy integration.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Wireless Data Transfer: Enables convenient data exchange without cables.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Interoperability: Compliant with IrDA standards for seamless communication with other IrDA-enabled devices.
  • Simplified Design: Integrated components reduce design complexity.
  • Compact Size: Allows for integration in small form-factor devices.

Additional Details

The TFDU5103 operates at a wavelength of approximately 875 nm. It typically requires a supply voltage of 2.4 V to 5.5 V. The transmit and receive angles are important parameters for determining the communication range and alignment requirements. The pulse width and current requirements of the IR LED must be carefully considered for optimal performance. Consult the official Vishay datasheet for detailed electrical characteristics, timing diagrams, and application notes. Proper PCB layout is essential for minimizing noise and ensuring reliable communication. External pull up and current limiting resistors, and a decoupling capacitor are often needed for proper functionality of this component.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess