EN
  • EN
  • DE

TFPT0805L3901FV

Part No TFPT0805L3901FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 3.9KOHM 1% 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 25°C 3.9 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Mounting Type Surface Mount
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598234-TFPT0805L3901FV
Ultra Librarian 3D Model Ultra Librarian TFPT0805L3901FV CAD Model

Description

N

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
lead is not contained in the terminations
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
Vishay
Need more? Email Us
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
Murata Electronics North America
Lowest to $24.9480
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess