EN
  • EN
  • DE

TNPW08052400BEEA

Part No TNPW08052400BEEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 219595-TNPW08052400BEEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNPW08052400BEEA CAD Model

Description

The TNPW08052400BEEA is a precision thin film flat chip resistor manufactured by Vishay. It's characterized by its high precision, stability, and reliability, making it suitable for demanding applications where accurate resistance is crucial.

Applications

  • Precision instrumentation
  • Medical equipment
  • Test and measurement equipment
  • Automotive electronics
  • Industrial control systems

Features

  • Small Size: 0805 package size, offering a balance between size and power handling.
  • Thin Film Technology: Provides exceptional precision and stability.
  • Tight Tolerance: Offers a tight resistance tolerance for accurate circuit performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature.
  • High Stability: Excellent long-term stability and resistance to environmental factors.
  • AEC-Q200 Qualified: Suitable for automotive applications.
  • Lead-Free: RoHS compliant, meeting environmental regulations.

Benefits

  • High Accuracy: Ensures precise circuit performance in critical applications.
  • Stable Performance: Maintains resistance value over a wide range of operating conditions.
  • Minimized Temperature Effects: Reduces resistance drift due to temperature variations.
  • Long-Term Reliability: Provides consistent performance over an extended lifespan.
  • Automotive Grade: Suitable for demanding automotive environments.
  • Environmentally Friendly: Complies with RoHS standards.

The TNPW08052400BEEA resistor is a surface-mount device (SMD) with a resistance value of 240 Ω (240 ohms). The '0805' indicates its physical dimensions, which are 0.08 inch by 0.05 inch. The thin film technology employed in its construction enables extremely precise resistance values and excellent stability over time and temperature. The low TCR minimizes resistance variations due to temperature changes, ensuring consistent circuit performance across a wide operating temperature range.

This precision resistor is typically used in circuits where accurate resistance is critical, such as in analog signal processing, sensor interfaces, and voltage references. Its AEC-Q200 qualification makes it suitable for automotive applications, where components must withstand harsh environmental conditions and meet stringent reliability requirements. The resistor's lead-free construction aligns with RoHS regulations, making it an environmentally sound choice for modern electronic designs. Its high precision, stability, and reliability make it an ideal choice for demanding applications requiring accurate and consistent performance.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess