The TOIM3232MA is a high-speed infrared transceiver module manufactured by Vishay. This module is designed for short-range, high-bandwidth data communication using infrared light. It integrates a transmitter and receiver in a single package.
Applications
- IrDA (Infrared Data Association) communication
- Wireless data transfer
- Remote control systems
- Optical encoders
- Proximity sensors
Features
- High data rate
- Low power consumption
- Compact size
- Integrated transmitter and receiver
- IrDA compliant
Benefits
- Fast and reliable wireless data communication
- Extended battery life in portable devices
- Easy integration into systems
- Standardized IrDA protocol support
- Robust performance in various environments
Additional Details
The TOIM3232MA operates at a specific wavelength in the infrared spectrum, typically around 850-950 nm. The data rate can vary depending on the specific version of the module, but it typically supports data rates up to several Mbps. The module requires a supply voltage of typically 3.3V or 5V. The transmission range is typically limited to a few meters, depending on the optical path and environmental conditions. The module includes built-in filters to minimize interference from ambient light. The operating temperature range is typically -25°C to +85°C.