EN
  • EN
  • DE
  • IT

TPSMA13AHE3_B/H

Part No TPSMA13AHE3_B/H
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 11.1VWM 18.2VC DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer Vishay
Series Automotive, AEC-Q101, PAR®
Package Reel - TR
Operating Temperature Range -65°C ~ 185°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name TPSMA13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901047-TPSMA13AHE3_B/H
Ultra Librarian 3D Model Ultra Librarian TPSMA13AHE3_B/H CAD Model

Description

The TPSMA13AHE3_B/H is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This particular TVS diode is part of the SMA series and offers robust protection with a fast response time.

Applications

  • I/O Protection: Protects input/output lines from ESD and voltage surges.
  • Data Line Protection: Safeguards data lines in communication interfaces like USB and Ethernet.
  • Power Supply Protection: Protects power supplies from voltage transients.
  • Automotive Electronics: Used in automotive systems for transient voltage protection.
  • Industrial Equipment: Protects sensitive components in industrial control systems.

Features

  • Unidirectional Protection: Provides overvoltage protection in one direction.
  • Low Clamping Voltage: Limits the voltage during a surge event to a safe level.
  • Fast Response Time: Quickly clamps voltage surges to protect sensitive components.
  • SMA Package: Compact surface-mount package.
  • High Surge Current Capability: Able to withstand high surge currents without degradation.

Benefits

  • Enhanced Equipment Protection: Significantly reduces the risk of damage to sensitive electronic equipment.
  • Improved System Reliability: Ensures continuous operation of electronic systems, even during surge events.
  • Reduced Downtime: Minimizes equipment downtime and repair costs.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides a cost-effective way to protect valuable equipment.

Additional Details

The TPSMA13AHE3_B/H is typically housed in an SMA (DO-214AC) package. Key specifications include the reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current. The device operates by clamping the voltage to a safe level when the voltage exceeds its breakdown voltage, thereby diverting the surge current away from the protected equipment. Its fast response time ensures effective protection against rapid voltage transients. Vishay is a reputable manufacturer known for its high-quality electronic components, making the TPSMA13AHE3_B/H a reliable choice for transient voltage protection.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess