The TSDF54040-GS08 is a high-power infrared (IR) emitting diode manufactured by Vishay Semiconductors. This device is specifically designed for applications that demand high radiant intensity and a narrow viewing angle, making it suitable for remote control systems, light barriers, and other IR-based sensing applications. The diode is housed in a clear, molded plastic package that incorporates a lens to precisely focus the emitted IR light.
Applications:
- Remote control systems for televisions, set-top boxes, and other consumer electronics.
- Light barriers and proximity sensors for industrial automation.
- IR data transmission for wireless communication.
- Currency validation equipment.
- Smoke detectors.
Features:
- High radiant intensity output.
- Narrow viewing angle for focused beam.
- 940 nm wavelength, optimal for IR applications.
- Low forward voltage requirements.
- High pulse current capability.
- Plastic package with integrated lens.
Benefits:
- Extended range in remote control applications due to high intensity emission.
- Improved accuracy and reliability in sensing applications.
- Energy-efficient operation with low forward voltage.
- Suitable for pulsed operation to achieve higher peak intensity.
- Durable and robust design for long-term performance.
Additional Details:
The TSDF54040-GS08 operates at a peak wavelength of 940 nm, which is commonly used in IR remote control and sensing applications. Its narrow viewing angle ensures that the IR light is concentrated, maximizing the effective range and minimizing interference from ambient light. The diode is designed to handle high pulse currents, allowing for increased instantaneous radiant intensity. The plastic package provides mechanical protection and includes a lens to further enhance the focusing of the emitted light. The forward voltage is typically around 1.3 V at a forward current of 100 mA. The radiant intensity is typically around 100 mW/sr at a forward current of 100 mA. This IR emitter is lead (Pb)-free and RoHS compliant. Its design ensures consistent performance across a wide range of operating temperatures.