EN
  • EN
  • DE

TSDP34156

Part No TSDP34156
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 57.6KHZ 35M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Series -
Package Bulk
Product Status Active
Sensing Distance 35m
B.P.F. Center Frequency 57.6kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 350 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSDP34156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1371615-TSDP34156
Ultra Librarian 3D Model Ultra Librarian TSDP34156 CAD Model

Description

The TSDP34156 is a remote receiver photo detector from Vishay Semiconductor Opto Division.

  • Application: Optical Sensing
  • Operating Temperature: -25°C to 85°C
  • Sensing Distance: 35m
  • B.P.F. Center Frequency: 57.6kHz
  • Supply Voltage: 2.5V to 5.5V
  • Current Consumption: 350µA
  • Mounting Type: Through Hole
  • Package: Bulk
  • Product Status: Active
  • REACH Compliance: REACH Unaffected

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2776 $51.1040
100+ $1.0483 $104.8300
150+ $1.0156 $152.3400
205+ $0.9828 $201.4740
265+ $0.9500 $251.7500
355+ $0.8518 $302.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,529 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess