EN
  • EN
  • DE

TSMP1138

Part No TSMP1138
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IR Sensor Module for Remote Control Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Sensing Distance 30m
B.P.F. Center Frequency 38.0kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Supply Current 900μA
Orientation Side View
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 85°C (TA)
Win Source Part Number 1274825-TSMP1138
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSMP1138
Introduction Date April 17, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TSMP1138 CAD Model

Description

The Vishay Semiconductor Opto Division 1274825-TSMP1138 is a sensor and transducer that operates on a supply voltage range of 2.5V to 5.5V.

  • Supply Voltage Range: 2.5V to 5.5V
  • Popularity: Medium
  • Supply and demand status: Limited
  • Suitable for: Electronic applications that require sensing distance of 30m and B.P.F. center frequency of 38.0kHz
  • Sensing Distance: 30m
  • B.P.F. Center Frequency: 38.0kHz

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2673 $58.1384
20+ $5.9633 $119.2660
30+ $5.7762 $173.2860
42+ $5.5902 $234.7884
54+ $5.4042 $291.8268
72+ $4.8452 $348.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess