EN
  • EN
  • DE
  • IT

TSOP35238TS

Part No TSOP35238TS
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case SMD3
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 757701-TSOP35238TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP35238TS CAD Model

Description

The TSOP35238TS is a miniature infrared (IR) receiver module for remote control systems, manufactured by Vishay. It is designed to receive and demodulate infrared signals transmitted by remote controls operating at a carrier frequency of 38 kHz. The module provides a filtered and amplified output signal, making it easy to interface with microcontrollers and other digital logic circuits.

Applications:

  • Remote control systems: Used in TVs, DVD players, audio equipment, and other consumer electronics devices.
  • Home automation systems: Enables remote control of lighting, appliances, and other smart home devices.
  • Industrial control systems: Used for remote control of machinery and equipment.
  • Robotics: Allows for remote control of robots and automated systems.
  • Security systems: Used in remote control key fobs and other security devices.

Features:

  • Miniature package: Compact size for space-saving designs.
  • 38 kHz carrier frequency: Designed to receive signals modulated at 38 kHz.
  • Internal filter for PCM frequency: Rejects unwanted noise and interference.
  • TTL and CMOS compatibility: Easy to interface with digital logic circuits.
  • Low supply current: Reduces power consumption in battery-powered devices.
  • High immunity against ambient light: Provides reliable operation in bright environments.

Benefits:

  • Reliable remote control: Enables reliable and consistent remote control functionality.
  • Easy integration: Simple to interface with microcontrollers and other digital logic circuits.
  • Noise immunity: Rejects unwanted noise and interference for reliable operation.
  • Low power consumption: Extends battery life in remote control devices.
  • Compact design: Enables space-saving designs in remote control receivers.

Additional Details:

The TSOP35238TS operates on a supply voltage typically between 2.5V and 5.5V. The output signal is a digital pulse width modulated (PWM) signal that corresponds to the received IR signal. The module's internal filter is designed to reject noise and interference from ambient light sources, such as sunlight and fluorescent lighting. The module typically has three pins: VCC (power supply), GND (ground), and OUT (output). The datasheet should be consulted for detailed electrical characteristics, timing diagrams, and application examples. A decoupling capacitor should be placed near the power supply pin to minimize noise and ensure stable operation. The sensitivity of the receiver can be affected by the distance between the remote control and the receiver, as well as the presence of obstacles in the signal path. The TSOP35238TS is a popular choice for remote control applications due to its small size, ease of use, and reliable performance.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess