EN
  • EN
  • DE

TSOP5236TT

Part No TSOP5236TT
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1003278-TSOP5236TT
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSOP5236TT CAD Model

Description

The TSOP5236TT is a miniature infrared (IR) receiver module from Vishay Semiconductor. It is designed for remote control systems and other applications that require the detection of IR signals modulated at a specific carrier frequency. This device combines a photodiode, amplifier, and demodulator in a single epoxy package, simplifying design and reducing component count.

Applications:

  • Remote control systems: Used in TVs, DVD players, set-top boxes, and other consumer electronics devices for receiving IR signals from remote controls.
  • Light curtains: Employed in industrial safety systems to detect obstructions in a defined area.
  • Proximity sensors: Utilized in automated systems to detect the presence of objects.
  • Optical switches: Found in applications requiring non-contact switching.
  • Wireless control systems: Integrated into systems that require wireless communication via IR signals.

Features:

  • Miniature package: Compact size allows for easy integration into space-constrained designs.
  • High sensitivity: Provides reliable detection of weak IR signals.
  • Improved immunity against ambient light: Reduces false triggering caused by sunlight, incandescent light, and fluorescent light.
  • Supply voltage: Operates on a standard 2.5 V to 5.5 V supply voltage.
  • Carrier frequency: Optimized for receiving IR signals modulated at 36 kHz.
  • Bandpass filter for PCM frequency: Suppresses unwanted signals and noise.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Easy to use: Requires minimal external components, simplifying circuit design.
  • Reliable performance: High sensitivity and ambient light immunity ensure consistent operation.
  • Cost-effective: Integrated design reduces component count and overall system cost.
  • Compact design: Small package size allows for integration into space-constrained applications.

Technical Specifications: The TSOP5236TT typically operates with a supply voltage of 2.5V to 5.5V. It is sensitive to IR signals modulated at 36 kHz. The output signal is a digital signal that reflects the presence or absence of the modulated IR signal. Refer to the Vishay datasheet for detailed electrical characteristics, timing diagrams, and application notes. The module also features an automatic gain control (AGC) to compensate for variations in signal strength. The operating temperature range is typically -25°C to +85°C.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess