EN
  • EN
  • DE
  • IT

TVA1510

Part No TVA1510
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 30UF 250V AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TVA ATOM
Packaging Bulk
Capacitance 30μF
Voltage Rating 250V
Operating Temperature Range -20°C ~ 85°C
Polarization Polar
Applications Audio
Dimension 0.625" Dia x 1.500" W (15.87mm x 38.10mm)
Mounting Style Through Hole
Package Axial, Can
Win Source Part Number 766646-TVA1510
Popularity Medium
Supply and Demand Status Limited
Family Name TVA
Introduction Date December 03, 2006
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TVA1510 CAD Model

Description

The Vishay Sprague TVA ATOM 766646-TVA1510 is a 30μF, 250V polarized capacitor that is suitable for use in audio applications.

  • Capacitance: 30μF
  • Voltage Rating: 250V
  • Package: Axial, can
  • Dimensions: 0.625" Dia x 1.500" W (15.87mm x 38.10mm)
  • Operating Temperature: -20°C to 85°C
  • Estimated EOL Date: 2026
  • Alternative Part: TVA1510-E3

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 35V SMD
Lowest to $0.2248
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 450V RADIAL
Lowest to $2.1316
Panasonic
CAP ALUM 10UF 20% 50V RADIAL / 10 μF 50 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Lowest to $0.0802
Wurth Electronics Inc
CAP ALUM 100UF 20% 25V SMD
Lowest to $5.8755
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5934
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
Lowest to $0.1706
United Chemi-Con
CAP ALUM 1000UF 20% 16V SMD
Lowest to $0.3846
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.2233

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess