The TZMB4V7-GS08 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is commonly used to protect sensitive components from voltage spikes and maintain a stable voltage level.
Applications:
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Power supplies
Features:
- Zener voltage of 4.7V
- Low reverse leakage current
- High surge current capability
- Small size
- Lead-free termination
Benefits:
- Provides stable voltage regulation
- Protects circuits from voltage transients
- Ensures reliable operation in harsh environments
- Suitable for high-density circuit designs
- Environmentally friendly
Additional Details:
The TZMB4V7-GS08 has a Zener voltage (VZ) of 4.7V with a tolerance of ±5%. The power dissipation is typically 500mW. It features a low reverse leakage current. It is available in a small surface-mount package, such as a SOD-80. The surge current capability is important for transient voltage suppression applications. The operating temperature range is -65°C to +150°C. This Zener diode is RoHS compliant.