EN
  • EN
  • DE

TZMC24-GS08 24V

Part No TZMC24-GS08 24V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 500MW SOD80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 100nA @ 18V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 057215-TZMC24-GS08 24V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC24-GS08 24V CAD Model

Description

The TZMC24-GS08 is a surface-mount Zener diode manufactured by Vishay, specifically designed with a Zener voltage of 24V. It is optimized for applications requiring precise voltage regulation and robust transient voltage suppression. The diode's low-profile, surface-mount package is ideal for high-density circuit board assemblies where minimizing space is a key consideration.

Applications:

  • Precise voltage regulation in a variety of electronic circuits
  • Effective transient voltage suppression to protect sensitive components from voltage spikes
  • Reliable overvoltage protection in power supplies, ensuring stable operation
  • Signal clipping and clamping circuits, maintaining signal integrity in sensitive systems
  • Protection of integrated circuits (ICs) from damaging voltage spikes, extending their operational life

Features:

  • Compact surface-mount package for efficient use of board space
  • Low-profile design facilitates dense circuit arrangements in constrained environments
  • High surge current capability, providing resilience against transient events
  • Excellent clamping capability, ensuring precise voltage limitation and protection
  • Tight Zener voltage tolerance of ± 5%, guaranteeing accuracy and consistency
  • Glass passivated junction, enhancing the device's reliability and durability
  • RoHS compliant, adhering to environmental standards and regulations

Benefits:

  • Provides stable and accurate voltage regulation, ensuring consistent and reliable circuit performance.
  • Protects vulnerable components from damage caused by voltage transients and surges, improving system robustness.
  • Maximizes space utilization on circuit boards due to its small surface-mount package, allowing for more compact designs.
  • Enhances the overall reliability of electronic systems by effectively preventing overvoltage conditions and potential failures.
  • Simplifies integration into automated assembly processes, boosting manufacturing efficiency and throughput.

Additional Details:

The TZMC24-GS08 features a Zener voltage of 24 V and a maximum power dissipation of 500 mW. It is designed to operate and be stored within a temperature range of -65°C to +150°C. The device is housed in a MiniMELF package. The forward voltage at 10 mA is typically 0.9 V. The reverse leakage current at 20 V is typically 0.1 μA. It is commonly employed in applications that require a precise 24V voltage reference or where robust protection against voltage spikes is essential. Its design supports automated placement and soldering, contributing to streamlined manufacturing processes. The MiniMELF package allows for efficient integration into compact PCB designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess