EN
  • EN
  • DE
  • IT

TZMC2V4-GS08-2V4

Part No TZMC2V4-GS08-2V4
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case LL34
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 735511-TZMC2V4-GS08-2V4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC2V4-GS08-2V4 CAD Model

Description

The TZMC2V4-GS08-2V4 is a Zener diode manufactured by Vishay Semiconductors. It is designed for voltage regulation and transient voltage suppression in various electronic circuits.

Applications:

  • Voltage Regulation: Providing a stable reference voltage.
  • Transient Voltage Suppression (TVS): Protecting sensitive circuits from voltage spikes.
  • Overvoltage Protection: Clamping voltage to a safe level.
  • Clipping Circuits: Shaping waveforms.
  • ESD Protection: Protecting against electrostatic discharge.

Features:

  • Zener Diode: Provides a stable voltage when reverse biased.
  • Surface Mount Package: Compact package for easy PCB assembly.
  • Low Leakage Current: Minimizes power consumption.
  • High Surge Current Capability: Can withstand high transient currents.
  • Glass Passivated Junction: Provides high reliability.

Benefits:

  • Stable Voltage Regulation: Provides a consistent voltage reference.
  • Transient Voltage Protection: Protects circuits from voltage spikes and surges.
  • Compact Size: Surface mount package saves board space.
  • Reliable Operation: Glass passivated junction ensures long-term reliability.
  • Versatile Applications: Suitable for a wide range of voltage regulation and protection applications.

Additional Details:

The TZMC2V4-GS08-2V4 has a Zener voltage of 2.4V. The datasheet specifies the Zener current, reverse leakage current, and surge current capability. It's crucial to select a Zener diode with appropriate voltage and power ratings for the specific application. Also, consider the power dissipation requirements of the diode.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0245 $64.5575
6,670+ $0.0194 $129.3980
10,000+ $0.0194 $194.0000
14,290+ $0.0181 $258.6490
17,860+ $0.0181 $323.2660
23,080+ $0.0168 $387.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,715 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess