EN
  • EN
  • DE

TZMC4V7GSO8

Part No TZMC4V7GSO8
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 397439-TZMC4V7GSO8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC4V7GSO8 CAD Model

Description

The TZMC4V7GSO8 is a Transient Voltage Suppressor (TVS) diode from Vishay. It is designed to safeguard sensitive electronic components from damaging voltage transients resulting from events like electrostatic discharge (ESD), inductive load switching, and lightning strikes.

Applications:

  • I/O Port Protection: Protects I/O ports, such as USB and Ethernet, from ESD and surge events.
  • Automotive Applications: Used in automotive electronic systems to protect against voltage transients and load dumps.
  • Consumer Electronics: Employed in televisions, set-top boxes, and other consumer devices to protect against voltage surges.
  • Industrial Equipment: Protects sensitive electronics in industrial control systems and machinery from voltage transients.
  • Power Supplies: Provides overvoltage protection in power supply circuits.

Features:

  • Surface Mount SMB Package: Compact SMB (DO-214AA) package for efficient use of board space.
  • Glass Passivated Junction: Offers high reliability and stable performance.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during transient events, preventing damage.
  • High Surge Capability: Designed to withstand high transient currents.
  • Unidirectional Configuration: Provides protection for DC circuits.
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Increased System Reliability: Protects sensitive components from damage, improving the overall reliability and lifespan of the system.
  • Reduced Downtime: Prevents equipment failures caused by voltage transients, minimizing downtime and maintenance costs.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting electronic circuits from transient voltage events.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its compact size and standard package.
  • Improved Product Safety: Enhances product safety by protecting against potentially harmful voltage surges.

Additional Details:

The TZMC4V7GSO8 has a reverse standoff voltage of 4.7V. Refer to the datasheet for detailed electrical characteristics, surge current ratings, and application guidelines. Proper mounting techniques are crucial for optimal performance. Verify that the TVS diode's specifications are suitable for the voltage and current requirements of the intended application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0508 $50.0380
2,400+ $0.0417 $100.0800
3,715+ $0.0404 $150.0860
5,120+ $0.0391 $200.1920
6,615+ $0.0378 $250.0470
8,850+ $0.0339 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,565 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess